Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | 7A |
Operating Voltage | 30VDC |
Centerline (Pitch) | .098in, 2.5mm |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 100 |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
2.5Mm Pitch Battery Rec. Assy 8Pos. R/A |Amp Te Connectivity 1746798-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1746798-1?
Additional datasheets, footprints and schematics for 1746798-1 are listed on our Part Details page. You can also find images and similar parts to 1746798-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746798-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746798-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746798-1 fall under?
The 1746798-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1746798-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746798-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746798-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746798-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1746798-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746798-1 often in real-time on the comparison pages.
What if I can't find stock of 1746798-1?
You can fill out our help required form which you can use to request a quote for 1746798-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.