174670-1 Rectangular Connectors by TE Connectivity

KEYING PLUG MINI U-M-N-L

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.16
128,445
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.11
83,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.12
47,337
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
47,337
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.12
47,337
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.19
38,389
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.16
25,689
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
6,484
in stock
Buy Now
Logo for element14
element14
from US$0.18
6,484
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
856
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now
Logo for Boersig
Boersig
from US$0.12
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Natural
UL Flammability Rating UL 94V-0
Packaging Quantity 1000
Packaging Method Bag
Accessory Type Keying Plug
Product Type Accessory
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

KEYING PLUG MINI U-M-N-L NAT | TTI Europe
Pin&Socket Connectors KEYING PLUG | Rapid Electronics
TE Connectivity - AMP KEYING PLUG MINI U-M-N-L | Distrelec
KEYING PLUG MINI U-M-N-L Connector Hardware Accessory Type: Keying Plug Primary Product Color: Natural Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Keying Plug Natural | Connector Hardware | Part Number: 174670-1 | Internal Number: 174670-1 | TE Connectivity | TE Store
KEYING PLUG, CONNECTOR | Farnell
Keying Plug, Universal Mate-N-Lok Conn | Newark Electronics
Mini-Universal MATE-N-LOK Keying Plug Rectangular Connector | Future Electronics
Connector Accessories Keying Plug Nylon White | Avnet America
MIN-UMNL CONT STP-ID, KEYING PLUG MINI U-M-N-L | TE Connectivity 174670-1 | RS Americas


174670-1 Connectors by Unknown

KEYING PLUG UNIVERSAL MATE-N-LOK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Accessory Type Keying Plug
For Use With Mini-Universal MATE-N-LOK Connectors
Product Range -
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 174670-1?

Additional datasheets, footprints and schematics for 174670-1 are listed on our Part Details page. You can also find images and similar parts to 174670-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 174670-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174670-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 174670-1 fall under?

The 174670-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.

Can I view similar or alternative parts?

You can view similar parts to 174670-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 174670-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 174670-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 174670-1 have stock available?

Authorised distributors including Heilind Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 174670-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 174670-1 often in real-time on the comparison pages.

What if I can't find stock of 174670-1?

You can fill out our help required form which you can use to request a quote for 174670-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay