Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.97
|
No stock
|
Buy Now | |
TTI Europe
from US$0.69
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.36
|
2,794
in stock
|
Buy Now | |
element14
from US$0.56
|
500
in stock
|
Buy Now | |
Farnell
from US$0.78
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
410
in stock
|
Buy Now | |
Distrelec
from US$0.72
|
410
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
135
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT |
UL Flammability Rating | UL 94V-2 |
Serviceable | Yes |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
12 POS DL PLATE FOR CAP MKII+ Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Yellow Primary Product Material: PBT Operating Temperature Range: -30 – 105 °C Operating Temperature Range: -22 – 221 °F TPA (Terminal Position Assurance) Yellow | Automotive Connector Lock & Position Assurance | Part Number: 174664-7 | Internal Number: 174664-7 | PBT | TE Connectivity | TE Store |
DOUBLE LOCK PLATE, PBT, YELLOW | element14 |
Automotive Connectors 12 POS DL PLATE FOR CAP | Rapid Electronics |
TE Connectivity - AMP 12 P DL PLATE FOR CAP MKII+ | Distrelec |
Double Lock Plate, Pbt, Yellow | Newark Electronics |
12 W Econoseal J Mk II double lock plate | RS |
14 POS DL PLATE FOR CAP MKII+ | Future Electronics |
Connector Accessories RCP 12 POS 4.8 mm Double-Lock Plate Polybutylene Terephthalate Yellow | Avnet America |
12 W Econoseal J Mk II double lock plate | TE Connectivity 174664-7 | RS Americas |
Where can I find additional details, specifications and documents for a 174664-7?
Additional datasheets, footprints and schematics for 174664-7 are listed on our Part Details page. You can also find images and similar parts to 174664-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174664-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174664-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174664-7 fall under?
The 174664-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 174664-7 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174664-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174664-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174664-7 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Farnell and Rapid Electronics have stock available or on a lead time for 174664-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174664-7 often in real-time on the comparison pages.
What if I can't find stock of 174664-7?
You can fill out our help required form which you can use to request a quote for 174664-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.