Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
2,995
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
11,980
in stock
|
Buy Now | |
Chip One Stop
from US$0.63
|
11,980
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
11,980
in stock
|
Buy Now | |
Farnell
from US$0.91
|
9,600
in stock
|
Buy Now | |
element14
from US$0.69
|
5,976
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
818
in stock
|
Buy Now | |
RS Americas
from US$4.31
|
11
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Boersig
from US$0.70
|
-
|
Buy Now | |
Sager
from US$5.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT |
UL Flammability Rating | UL 94V-2 |
Serviceable | Yes |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Wire |
Accessory Type | TPA (Terminal Position Assurance) |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors HSG PLG 1X10P LOCK PLATE | Rapid Electronics |
TE Connectivity - AMP 10 P DL PLATE FOR PLUG MKII+ | Distrelec |
DOUBLE LOCK PLATE, PLUG HOUSING | Farnell |
DOUBLE LOCK PLATE, PBT, YELLOW | element14 |
10 W Econoseal J Mk II double lock plate | RS |
Double Lock Plate, Pbt, Yellow | Newark Electronics |
Connector Accessories 10 POS 4.8 mm Plug Housing Double Lock Plate Straight Polybutylene Terephthalate Yellow | Avnet America |
Where can I find additional details, specifications and documents for a 174656-7?
Additional datasheets, footprints and schematics for 174656-7 are listed on our Part Details page. You can also find images and similar parts to 174656-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174656-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174656-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174656-7 fall under?
The 174656-7 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 174656-7 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174656-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 174656-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174656-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 174656-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174656-7 often in real-time on the comparison pages.
What if I can't find stock of 174656-7?
You can fill out our help required form which you can use to request a quote for 174656-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.