Color | Natural |
---|---|
Number of Positions | 72 |
Number of Rows | 2 |
Number of Sections | 3 |
Number of Signal Positions | 72 |
Tab Thickness | .025in, .64mm |
Tab Width | .025in, .64mm |
Interface Plating | Tin (Sn) |
PCB 厚 (推奨) | .5 – 2mm |
Profile Height from PCB | .61in, 15.5mm |
Width | 3.638in, 92.4mm |
Length | 1.096in, 27.85mm |
PCB Thickness (Recommended) | .02 – .079in |
Operating Voltage | 12VDC |
Voltage Rating (Max) | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | None |
PCB Mount Alignment | Without |
Locking Interface | With |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mounting Orientation | Horizontal/90° |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Quantity | 5 |
Packaging Type | Tube |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 212°F, 75°C, 85°C, 90°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 185°F |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Automotive Connectors 0.64 2Row 72Pos Cap |Amp Te Connectivity 1746315-1 | Newark Electronics |
Automotive Connectors 0.64 2ROW 72POS CAP | Rapid Electronics |
TE Connectivity 0.64 2ROW 72POS CAP ASSEMBLY Automotive Connectors 0.64 2ROW 72POS CAP ASSEMBLY | Distrelec |
AUTOMOTIVE CONNECTOR, PLUG, 72POS, PCB | Farnell |
Receptacle Assembly Dual Row 72-Position SPS Natural Tube | Avnet America |
Product Range | - |
---|---|
Automotive Connector Shell Style | Right Angle Plug |
No. of Contacts | 72Contacts |
Automotive Contact Type | PCB Pin |
Connector Body Material | SPS (Syndiotactic Polystyrene) Body |
Contact Material | Brass |
Contact Plating | Tin |
IP Rating | - |
Voltage Rating | 12VDC |
Current Rating | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1746315-1?
Additional datasheets, footprints and schematics for 1746315-1 are listed on our Part Details page. You can also find images and similar parts to 1746315-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746315-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746315-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746315-1 fall under?
The 1746315-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1746315-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746315-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746315-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746315-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1746315-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746315-1 often in real-time on the comparison pages.
What if I can't find stock of 1746315-1?
You can fill out our help required form which you can use to request a quote for 1746315-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.