Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$17.28 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.57 |
861
|
Buy Now | |
Heilind Electronics Asia | US$0.57 |
287
|
Buy Now | |
Newark Electronics | US$15.84 |
-
|
Buy Now | |
RS Americas | US$0.33 |
-
|
Buy Now | |
element14 | US$14.86 |
-
|
Buy Now | |
Carlton-Bates | US$0.55 |
-
|
Buy Now | |
Sager | US$0.29 |
-
|
Buy Now |
Connector Type A | NEMA 5-15P / 5-15R |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Imperial | 8ft |
Cable Length - Metric | 2.44m |
Jacket Color | Black |
Product Range | - |
Body Material | PVC |
POWER CORD NEMA5-15P/5-15R, 8FT, 13A BLACK | Farnell |
Power Cord Nema5-15P/5-15R, 8Ft, 13A Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 17462?
Additional datasheets, footprints and schematics for 17462 are listed on our Part Details page. You can also find images and similar parts to 17462 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17462 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17462 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17462 fall under?
The 17462 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17462 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17462 you can contact the distributor directly for product support, shipping queries etc.
Is the 17462 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17462 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 17462.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17462 often in real-time on the comparison pages.
What if I can't find stock of 17462?
You can fill out our help required form which you can use to request a quote for 17462 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.