Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 2A |
Centerline (Pitch) | .126in, 3.2mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Method | Reel |
Packaging Quantity | 500 |
Connector System | Board-to-Board |
Sealable | No |
Connector & Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
LEAF TYPE BATTERY CONN 3P Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): .126 in Centerline (Pitch): 3.2 mm Operating Voltage: 50 VDC Board-to-Board 3 .126" 3.2 mm | Dc Jack Connector | Part Number: 1746142-1 | Internal Number: 1746142-1 | .126" | TE Connectivity | TE Store |
Conn Battery Interconnect HDR 3 POS 3.2mm Solder RA SMD 3 Terminal 1 Port T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1746142-1?
Additional datasheets, footprints and schematics for 1746142-1 are listed on our Part Details page. You can also find images and similar parts to 1746142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1746142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1746142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1746142-1 fall under?
The 1746142-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1746142-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1746142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1746142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1746142-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1746142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1746142-1 often in real-time on the comparison pages.
What if I can't find stock of 1746142-1?
You can fill out our help required form which you can use to request a quote for 1746142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.