17461 Cable Assemblies by Volex

POWER CORD NEMA 5-15R/NEMA 5-15P 3M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.56

Distributor Stock
Logo for Farnell
Farnell
from US$21.43
35
in stock
Buy Now
Logo for element14
element14
from US$18.31
35
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.56
-
Buy Now

Specifications

Connector Type A NEMA 5-15R
Connector Type B NEMA 5-15P
Cable Length - Metric 3m
Current Rating 13A
Voltage Rating 125V
Jacket Colour Black
Product Range -
Cable Length - Imperial 10ft
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

POWER CORD, NEMA 5-15R/NEMA 5-15P, 3M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 17461?

Additional datasheets, footprints and schematics for 17461 are listed on our Part Details page. You can also find images and similar parts to 17461 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 17461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17461 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 17461 fall under?

The 17461 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 17461 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 17461 you can contact the distributor directly for product support, shipping queries etc.

Is the 17461 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 17461 have stock available?

Authorised distributors including element14, Farnell and RS Americas have stock available or on a lead time for 17461.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 17461 often in real-time on the comparison pages.

What if I can't find stock of 17461?

You can fill out our help required form which you can use to request a quote for 17461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay