1745A CAL Bench Power Supplies, Sources & Loads by B&K Precision

CAL POWER SUPPLY, ADJ, 10A, 35V, 560W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 0V
Output Voltage Max 35V
Output Current Min 0A
Output Current Max 10A
Power Rating 560W
RoHS Compliant Yes

Alternative Descriptions

Cal Power Supply, Adj, 10A, 35V, 560W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1745A CAL?

Additional datasheets, footprints and schematics for 1745A CAL are listed on our Part Details page. You can also find images and similar parts to 1745A CAL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1745A CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1745A CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1745A CAL fall under?

The 1745A CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1745A CAL when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1745A CAL you can contact the distributor directly for product support, shipping queries etc.

Is the 1745A CAL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1745A CAL have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1745A CAL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1745A CAL often in real-time on the comparison pages.

What if I can't find stock of 1745A CAL?

You can fill out our help required form which you can use to request a quote for 1745A CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay