Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Current Rating (Max) | 12A |
Contact Retention | Without |
Length | 23.2mm |
PCB Thickness (Recommended) | 1.56in, .061mm |
Width | 8.38mm |
Height | 9.52mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Housing Color | Natural |
UL Rating | Certified, Recognized |
CSA File Number | LR7189A |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Retention Type | Detent Lock |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 200 |
Product Type | Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.81mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
4P Cmnl Pin Hdr Assy V |Amp Te Connectivity 174520-1 | Newark Electronics |
Conn Wire to Board HDR 4 POS 5.08mm Solder ST Thru-Hole Bag/Box | Avnet America |
Special Order: 4P CMNL PIN HDR ASSY V Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 174520-1 | Internal Number: 174520-1 | 5.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 174520-1?
Additional datasheets, footprints and schematics for 174520-1 are listed on our Part Details page. You can also find images and similar parts to 174520-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174520-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174520-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174520-1 fall under?
The 174520-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 174520-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174520-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174520-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174520-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Avnet Asia, TE Store and Farnell have stock available or on a lead time for 174520-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174520-1 often in real-time on the comparison pages.
What if I can't find stock of 174520-1?
You can fill out our help required form which you can use to request a quote for 174520-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.