Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.59
|
10,761
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
10,761
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
10,761
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
10,761
in stock
|
Buy Now | |
Farnell
from US$0.92
|
8,800
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 18 |
Number of Rows | 2 |
Mating Tab Width | .63mm, .025in |
Height | 16mm, .63in |
Width | 11.8mm, .465in |
Length | 1.039in, 26.4mm |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Row-to-Row Spacing | 3.2mm, 3mm, .118in, .126in |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -30 – 125°C, -22 – 257°F |
18 Pos. Rec. Hsg. 2.54 Mm Pitc |Amp Te Connectivity 1745005-2 | Newark Electronics |
Automotive Conn 18 POS. REC. HSG. 2.54 MM PITC | Rapid Electronics |
TE Connectivity 18 POS. REC. HSG. 2.54 MM PITC Automotive Connectors 18 POS. REC. HSG. 2.54 MM PITC | Distrelec |
AUTOMOTIVE HOUSING, 18POS, RCPT, PA GF | Farnell |
Conn Housing | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1745005-2?
Additional datasheets, footprints and schematics for 1745005-2 are listed on our Part Details page. You can also find images and similar parts to 1745005-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1745005-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1745005-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1745005-2 fall under?
The 1745005-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1745005-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1745005-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1745005-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1745005-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1745005-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1745005-2 often in real-time on the comparison pages.
What if I can't find stock of 1745005-2?
You can fill out our help required form which you can use to request a quote for 1745005-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.