Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp Material | ABS |
---|---|
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Exit Angle | 180 |
Shield Plating Material | Nickel |
Number of Positions | 9 |
Cable Insulation Diameter | 8mm, .315in |
Cover Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | 4-40 |
Packaging Quantity | 50 |
Packaging Method | Box |
Shell Size | 1 |
Shielded | No |
Grommets | Without |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Cable Clamp |
Cable Clamp Kit 9P Amplimite Rohs Compliant: Yes |Amp Te Connectivity 174469-3 | Newark Electronics |
Connector Accessories Two-Piece RFI/EMI Shield Cable Clamp Acrylonitrile Butadiene Styrene Individual Kit | Avnet America |
AMPLIMITE shielded backshell kit size 1 | TE Connectivity 174469-3 | RS Americas |
Special Order: CABLE CLAMP KIT 9P AMPLIMITE Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: ABS Compatible With Connector Shell Size: 1 Shielded: Yes Number of Positions: 9 Cable Clamp Kit ABS 1 | Connector Strain Relief | Part Number: 174469-3 | Internal Number: 174469-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 174469-3?
Additional datasheets, footprints and schematics for 174469-3 are listed on our Part Details page. You can also find images and similar parts to 174469-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174469-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174469-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174469-3 fall under?
The 174469-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 174469-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174469-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 174469-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174469-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 174469-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174469-3 often in real-time on the comparison pages.
What if I can't find stock of 174469-3?
You can fill out our help required form which you can use to request a quote for 174469-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.