Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
12,591
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
27,000
in stock
|
Buy Now | |
element14
from US$0.39
|
8,794
in stock
|
Buy Now | |
Farnell
from US$0.23
|
8,794
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
8,704
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
7,987
in stock
|
Buy Now | |
Boersig
from US$0.20
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
6,199
in stock
|
Buy Now | |
TE Store
from US$0.16
|
5,331
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
275
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Positions | 2 |
Mating Tab Width | 1.8mm, .071in |
Width | .828in, 21mm |
Length | .409in, 10.4mm |
Height | 10mm, .394in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 3.5mm, .138in |
UL Flammability Rating | UL 94-HB |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Strain Relief | No |
Sealable | No |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
02P 070 MULTILOCK HSG | TTI Europe |
2-way Multilock 070 1-row plug housing | RS |
PLUG HOUSING, 1 ROW 2 WAY | element14 |
TE Connectivity - AMP Housing, Plug, 1 Rows, 2 Poles, Natural | Distrelec |
Automotive Connectors HSG PLG 1X02P F/H | Rapid Electronics |
070 MULTILOCK 2P P Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 2 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 174463-1 | Internal Number: 174463-1 | TE Connectivity | TE Store |
Receptacle Housing, 2Pos, Pbt, Natural | Newark Electronics |
2 Position Multilock Connector System | Future Electronics |
Conn Housing PL 2 POS Crimp ST | Avnet America |
MULTILOCK 070 Series 2 Way 1 Row Male Straight PCB Housing | TE Connectivity 174463-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
No. of Contacts | 2 |
No. of Rows | 1 |
Pitch Spacing | 2.5mm |
Contact Gender | Socket |
Connector Mounting | Cable |
Current Rating | 8A |
De-mating Force | 10N |
Insulation Resistance | 100ohm |
No. of Ways | 2 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -30°C |
Withstand Voltage | 1000V |
Where can I find additional details, specifications and documents for a 174463-1?
Additional datasheets, footprints and schematics for 174463-1 are listed on our Part Details page. You can also find images and similar parts to 174463-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174463-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174463-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174463-1 fall under?
The 174463-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 174463-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174463-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 174463-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174463-1 have stock available?
Authorised distributors including TTI Europe, RS, element14, Farnell and Chip One Stop have stock available or on a lead time for 174463-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174463-1 often in real-time on the comparison pages.
What if I can't find stock of 174463-1?
You can fill out our help required form which you can use to request a quote for 174463-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.