1744544-6 PCB Connectors by TE Connectivity

EP II TPA 06P, BLACK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
from US$0.12
No stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$0.08
87,840
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.10
19,563
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now

Specifications

Color Black
Length 23.76mm, .935in
Height 2.65mm, .104in
Width 9.6mm, .377in
Centerline (Pitch) .156in, 3.96mm
UL Flammability Rating UL 94V-0
For Use With Plug Housing
実装方法 Bag
Packaging Quantity 480
Packaging Method Bag
Product Type Accessory
Connector & Contact Retention Accessory Type TPA (Terminal Position Assurance)
Glow Wire Rating Standard Part - Not Glow Wire
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

EP II TPA 06P, BLACK Connector Hardware Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C TPA (Terminal Position Assurance) Black | Connector Hardware | Part Number: 1744544-6 | Internal Number: 1744544-6 | TE Connectivity | TE Store
Ep Ii Tpa 06P, Black |Te Connectivity 1744544-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1744544-6?

Additional datasheets, footprints and schematics for 1744544-6 are listed on our Part Details page. You can also find images and similar parts to 1744544-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1744544-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744544-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1744544-6 fall under?

The 1744544-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.

Can I view similar or alternative parts?

You can view similar parts to 1744544-6 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1744544-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1744544-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1744544-6 have stock available?

Authorised distributors including Powell Electronics, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1744544-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1744544-6 often in real-time on the comparison pages.

What if I can't find stock of 1744544-6?

You can fill out our help required form which you can use to request a quote for 1744544-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay