Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Contact Load Condition | Selectively Loaded |
---|---|
Number of Positions | 5 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Mating Post Length | .34in, 8.6mm |
Contact Mating Area Plating Material Thickness | 2.03µm, 80µin |
Contact Design | Square |
Contact Current Rating (Max) | 8A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 80µin, 2.03µm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | 8.5mm, .3346in |
Connector Length | .7795in, 19.8mm |
コネクタの高さ | 8.5mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 5000 |
Packaging Method | Box |
実装方法 | Box |
Header Type | Unshrouded |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.6mm |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 1744525-5?
Additional datasheets, footprints and schematics for 1744525-5 are listed on our Part Details page. You can also find images and similar parts to 1744525-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744525-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744525-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744525-5 fall under?
The 1744525-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744525-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744525-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744525-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744525-5 have stock available?
There is no stock from authorised distributors for 1744525-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744525-5 often in real-time on the comparison pages.
What if I can't find stock of 1744525-5?
You can fill out our help required form which you can use to request a quote for 1744525-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.