Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Standard |
---|---|
Number of Loaded Positions | 2 |
Number of Positions | 3 |
Connector Contact Load Condition | Selectively Loaded |
Number of Columns | 3 |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 3 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 80µin, 2.03µm |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .339in, 8.6mm |
Contact Current Rating (Max) | 8A |
Connector Width | 8.6mm, .338in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Height | .37in, 9.4mm |
コネクタの高さ | 9.4mm |
Connector Length | .7795in, 19.8mm |
Operating Voltage | 250VAC, 250VDC |
Insulation Resistance | 500MΩ |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Circuit Application | Power |
Position Locations Omitted | 2 |
Number of Blocked Positions | 1 |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Glow Wire Rating | Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .142in, 3.6mm |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Temperature Rating | Standard |
Housing Temperature Rating | Standard |
EP 03P RA-HDR ASY NO 2 PIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 1744525-3 | Internal Number: 1744525-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1744525-3?
Additional datasheets, footprints and schematics for 1744525-3 are listed on our Part Details page. You can also find images and similar parts to 1744525-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744525-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744525-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744525-3 fall under?
The 1744525-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744525-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744525-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744525-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744525-3 have stock available?
Authorised distributors including TE Store, Avnet America and Avnet Abacus have stock available or on a lead time for 1744525-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744525-3 often in real-time on the comparison pages.
What if I can't find stock of 1744525-3?
You can fill out our help required form which you can use to request a quote for 1744525-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.