1744516-8 PCB Connectors by TE Connectivity

08P MTA156 HDR PO GW LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 1
Number of Positions 8
Keying & Polarized Position Locations 4&5
PCB Mount Orientation Vertical
Contact Underplating Material Nickel
Mating Post Length .45in, 11.43mm
Contact Type Pin
Contact Current Rating (Max) 7A
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Base Material Copper Alloy
Contact Layout Inline
Contact Mating Area Plating Material Finish Matte
Contact Mating Area Plating Material Thickness 3.81µm, 150µin
Contact Shape & Form Square
Contact Underplating Material Thickness 1.27µm, 50µin
Contact Mating Area Plating Material Tin
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Finish Matte
コネクタの高さ 3.18mm
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length 15.84mm, .624in
Connector Height .125in, 3.18mm
Operating Voltage 600VAC
Centerline (Pitch) 3.96mm, .156in
Housing Material Polyester - GF
Housing Color Natural
CSA File Number LR7189
UL File Number E28476
VDE Tested No
UL Rating Recognized
Agency/Standard CSA, UL
UL Flammability Rating UL 94V-0
CSA Rating Certified
Panel Mount Feature Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Circuit Application Power
Sealable No
Header Type Unshrouded
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1744516-8?

Additional datasheets, footprints and schematics for 1744516-8 are listed on our Part Details page. You can also find images and similar parts to 1744516-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1744516-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744516-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1744516-8 fall under?

The 1744516-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1744516-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1744516-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1744516-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1744516-8 have stock available?

There is no stock from authorised distributors for 1744516-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1744516-8 often in real-time on the comparison pages.

What if I can't find stock of 1744516-8?

You can fill out our help required form which you can use to request a quote for 1744516-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay