Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.25
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Length | 24.32mm, .95in |
Height | 13.3mm, .523in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Strain Relief | Without |
Mating Retention Type | Locking Latch, Latch |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Circuit Application | Power & Signal |
For Use With | Header |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing Receptacle 6 Position 3.96mm Pitch Cable Mount Blue | Avnet America |
Where can I find additional details, specifications and documents for a 1744496-6?
Additional datasheets, footprints and schematics for 1744496-6 are listed on our Part Details page. You can also find images and similar parts to 1744496-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744496-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744496-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744496-6 fall under?
The 1744496-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744496-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744496-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744496-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744496-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1744496-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744496-6 often in real-time on the comparison pages.
What if I can't find stock of 1744496-6?
You can fill out our help required form which you can use to request a quote for 1744496-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.