1744495-5 PCB Connectors by TE Connectivity

05P EP-II HOUSING, GREEN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.23
12,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.21
12,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 5
Contact Layout Inline
Contact Type Socket
Connector Length 20.36mm, .8in
Connector Height .523in, 13.3mm
コネクタの高さ 13.3mm
Operating Voltage 250VAC
Centerline (Pitch) .155in, 3.96mm
Housing Material Nylon
Housing Color Green
UL Flammability Rating UL 94V-0
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
Panel Mount Feature Without
PCB Mount Retention Without
Mating Retention Type Latch
Strain Relief Without
For Use With Header
Circuit Application Power & Signal
Packaging Method Bag
実装方法 Bag
Packaging Quantity 1000
Glow Wire Rating Standard Part - Not Glow Wire
Sealable No
Connector Style Receptacle
Connector System Wire-to-Wire
Connector & Contact Terminates To Printed Circuit Board
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

Headers&Wire Housings 05P EP-II HOUSING GREEN | Rapid Electronics
Connector Housing Receptacle 5 Position 3.96mm Pitch Cable Mount Green | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1744495-5?

Additional datasheets, footprints and schematics for 1744495-5 are listed on our Part Details page. You can also find images and similar parts to 1744495-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1744495-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744495-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1744495-5 fall under?

The 1744495-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1744495-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1744495-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1744495-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1744495-5 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 1744495-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1744495-5 often in real-time on the comparison pages.

What if I can't find stock of 1744495-5?

You can fill out our help required form which you can use to request a quote for 1744495-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay