Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Number of Rows | 1 |
---|---|
Number of Power Positions | 6 |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Contact Mating Area Plating Thickness | 39.36µm, 1µin |
Contact Current Rating (Max) | 8A |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 1µm, 39.36µin |
Contact Retention | Without |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Height | .472in, 12mm |
Mating Post Length | .306in, 7.78mm |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | 9.58mm, .377in |
Length | 27.01mm, 1.06in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | PBT GF |
Housing Color | Blue |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Plug Housing |
Packaging Quantity | 300 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Product Type | Header |
Housing Type | Plug |
Header Type | Shrouded |
Termination Post & Tail Length | 3.6mm, .141in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers&wire Housings 06P Ep Shrd Hdr Asmy, Blue |Amp Te Connectivity 1744486-6 | Newark Electronics |
Headers&Wire Housings 06P EP SHRD HDR ASMY BLUE | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
TE Connectivity 06P EP SHRD HDR ASMY BLUE Board Connecto | Distrelec |
EP HEADER ASY,SHROUDED,6 POS,BLU | Avnet America |
Where can I find additional details, specifications and documents for a 1744486-6?
Additional datasheets, footprints and schematics for 1744486-6 are listed on our Part Details page. You can also find images and similar parts to 1744486-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744486-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744486-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744486-6 fall under?
The 1744486-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744486-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744486-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744486-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744486-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1744486-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744486-6 often in real-time on the comparison pages.
What if I can't find stock of 1744486-6?
You can fill out our help required form which you can use to request a quote for 1744486-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.