1744484-4 Power Connectors by TE Connectivity

04P EP SHRD HDR ASMY, YELLOW

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.30
73,550
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.37
73,550
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.32
73,550
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.26
73,550
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.63
59,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
-
Buy Now

Specifications

Number of Positions 4
Number of Power Positions 4
Number of Rows 1
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 8A
Contact Mating Area Plating Thickness 1µin, 39.36µm
Contact Termination Area Plating Thickness 1µm, 39.36µin
Contact Layout Inline
Contact Base Material Brass
Contact Termination Area Plating Material Tin
Contact Retention Without
PCB Thickness (Recommended) .063mm, 1.6in
Mating Post Length .306in, 7.78mm
Height .472in, 12mm
Length 19.09mm, .75in
Width .377in, 9.58mm
Operating Voltage 250VDC, 250VAC
Housing Material PBT GF
Housing Color Yellow
UL Flammability Rating UL 94V-0
Centerline (Pitch) 3.96mm, .156in
Glow Wire Rating Standard Part - Not Glow Wire
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
Mating Retention Type Latch
Mating Retention With
PCB Mount Alignment Type Locating Posts
PCB Mount Retention Without
Strain Relief Without
PCB Mount Alignment With
Mating Alignment With
Panel Mount Feature Without
Circuit Application Power
For Use With Plug Housing
Packaging Method Bag
Packaging Quantity 400
Connector System Wire-to-Board
Product Type Header
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Contact Type Tab
Sealable No
Header Type Shrouded
Termination Post & Tail Length 3.6mm, .141in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -13 – 221°F, -25 – 105°C

Alternative Descriptions

04P Ep Shrd Hdr Asmy, Yellow |Amp Te Connectivity 1744484-4 | Newark Electronics
04P EP SHRD HDR ASMY YELLOW | Rapid Electronics
TE Connectivity 04P EP SHRD HDR ASMY YELLOW Headers & Wi | Distrelec
PIN HEADERS PC BOARD CONNECTORS | Farnell
EP HEADER ASY,SHROUDED,4 POS,YEL | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1744484-4?

Additional datasheets, footprints and schematics for 1744484-4 are listed on our Part Details page. You can also find images and similar parts to 1744484-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1744484-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744484-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1744484-4 fall under?

The 1744484-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1744484-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1744484-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1744484-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1744484-4 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1744484-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1744484-4 often in real-time on the comparison pages.

What if I can't find stock of 1744484-4?

You can fill out our help required form which you can use to request a quote for 1744484-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay