Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0430
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Finish | Bright |
Contact Layout | Inline |
Contact Current Rating (Max) | 4.2A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.032µm, 80µin |
Contact Mating Area Plating Material Thickness | 80 – 200µin, 2 – 5µm |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Bright |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .315in, 8mm |
Connector Width | 9.58mm, .377in |
コネクタの高さ | 8mm |
Connector Length | .4842in, 12.3mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | Nylon |
Centerline (Pitch) | .098in, 2.5mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked |
PCB Mount Retention | With |
Strain Relief | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
実装方法 | Bag |
Packaging Quantity | 600 |
Packaging Method | Bag |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Glow Wire |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | 3.4mm, .133in |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EP2.5 Shrd HDR ASSY 3P VERT | Future Electronics |
EP2.5 Shrd HDR ASSY 3P VERT, GW PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 1744439-3 | Internal Number: 1744439-3 | TE Connectivity | TE Store |
Ep2.5 Shrd Hdr Assy 3P Vert, Gw |Amp Te Connectivity 1744439-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 2.5mm Crimp ST Cable Mount Bag/Box | Avnet America |
EP2.5 Shrd HDR ASSY 3P VERT, GW | TE Connectivity 1744439-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1744439-3?
Additional datasheets, footprints and schematics for 1744439-3 are listed on our Part Details page. You can also find images and similar parts to 1744439-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744439-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744439-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744439-3 fall under?
The 1744439-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744439-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744439-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744439-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744439-3 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1744439-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744439-3 often in real-time on the comparison pages.
What if I can't find stock of 1744439-3?
You can fill out our help required form which you can use to request a quote for 1744439-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.