Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 8A |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 120µin, 3µm |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 120µin, 3.05µm |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .303in, 7.7mm |
Length | 15.84mm, .624in |
Height | 9.4mm, .37in |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment Type | Boss |
PCB Mount Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Plug |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .145in, 3.69mm |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 EP HDR ASSY 4P W/PEGS, GW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1744429-4 | Internal Number: 1744429-4 | 3.96 mm | TE Connectivity | TE Store |
Conn Partial Shrouded Header 4 POS 3.96mm Solder ST Through Hole Bag | Avnet America |
3.96 Ep Hdr Assy 4P W/Pegs, Gw |Te Connectivity 1744429-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1744429-4?
Additional datasheets, footprints and schematics for 1744429-4 are listed on our Part Details page. You can also find images and similar parts to 1744429-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744429-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744429-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744429-4 fall under?
The 1744429-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744429-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744429-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744429-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744429-4 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 1744429-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744429-4 often in real-time on the comparison pages.
What if I can't find stock of 1744429-4?
You can fill out our help required form which you can use to request a quote for 1744429-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.