Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Number of Power Positions | 8 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 80µin, 2µm |
Mating Post Length | 8.6mm, .339in |
Length | 31.68mm, 1.24in |
Height | .37in, 9.4mm |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Nylon |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 900 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Header |
Header Type | Unshrouded |
Housing Type | Plug |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .141in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 EP HDR ASSY 8P R/A, GW Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1744428-8 | Internal Number: 1744428-8 | 3.96 mm | TE Connectivity | TE Store |
3.96 Ep Hdr Assy 8P R/A, Gw |Te Connectivity 1744428-8 | Newark Electronics |
8 position 0.156 (3.96mm) Through Hole | Future Electronics |
Where can I find additional details, specifications and documents for a 1744428-8?
Additional datasheets, footprints and schematics for 1744428-8 are listed on our Part Details page. You can also find images and similar parts to 1744428-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744428-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744428-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744428-8 fall under?
The 1744428-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744428-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744428-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744428-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744428-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1744428-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744428-8 often in real-time on the comparison pages.
What if I can't find stock of 1744428-8?
You can fill out our help required form which you can use to request a quote for 1744428-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.