Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 0 |
Number of Positions | 7 |
Number of Power Positions | 7 |
Number of Rows | 1 |
Contact Current Rating (Max) | 8A |
Contact Mating Area Plating Thickness | 2.03µm, 80µin |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 80µin, 2µm |
Contact Mating Area Plating Material | Tin |
Length | 1.09in, 27.72mm |
Mating Post Length | 8.6mm, .339in |
Height | 9.4mm, .37in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon |
Glow Wire Rating | GWT 750°C (Without Flame) |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Bag |
Packaging Quantity | 900 |
Sealable | No |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Header Type | Unshrouded |
Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.6mm, .141in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 Ep Hdr Assy 7P R/A, Gw |Te Connectivity 1744428-7 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1744428-7?
Additional datasheets, footprints and schematics for 1744428-7 are listed on our Part Details page. You can also find images and similar parts to 1744428-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744428-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744428-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744428-7 fall under?
The 1744428-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744428-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744428-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744428-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744428-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1744428-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744428-7 often in real-time on the comparison pages.
What if I can't find stock of 1744428-7?
You can fill out our help required form which you can use to request a quote for 1744428-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.