Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 5 |
Number of Rows | 1 |
Number of Positions | 5 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Retention | Without |
Height | 12mm, .472in |
Length | .9in, 23.05mm |
Operating Voltage | 250VAC |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 300 |
Packaging Method | Bag |
Product Type | Header |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Housing Type | Plug |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.62mm, .142in |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Ep Header Asy,shrouded,5 Pos, Gw |Te Connectivity 1744427-5 | Newark Electronics |
Conn Shrouded Header HDR 5 POS 3.96mm Solder ST Thru-Hole Bag | Future Electronics |
EP HEADER ASY,SHROUDED,5 POS, GW | Avnet America |
Where can I find additional details, specifications and documents for a 1744427-5?
Additional datasheets, footprints and schematics for 1744427-5 are listed on our Part Details page. You can also find images and similar parts to 1744427-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744427-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744427-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744427-5 fall under?
The 1744427-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744427-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744427-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744427-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744427-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 1744427-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744427-5 often in real-time on the comparison pages.
What if I can't find stock of 1744427-5?
You can fill out our help required form which you can use to request a quote for 1744427-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.