1744416-6 Power Connectors by TE Connectivity

6 POS EP II HSG, GLOW WIRE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Newark
Newark
from US$0.32
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.75
74,553
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
15,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 1
Contact Layout Inline
Contact Retention Without
Length .955776in, 24.32mm
Height .4323in, 11mm
Operating Voltage 600VAC
Centerline (Pitch) .156in, 3.96mm
UL Flammability Rating UL 94V-0
Housing Material Nylon
Housing Color Natural
Glow Wire Rating GWT 750°C (Without Flame)
Mating Alignment Type Polarization
Mating Retention Type Latch, Locking Latch
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention With
PCB Mount Retention Without
Strain Relief Without
Mating Alignment With
Panel Mount Feature Without
Circuit Application Power & Signal
For Use With Plug
Packaging Method Bag
Packaging Quantity 1000
Contact Type Socket
Connector System Wire-to-Board
Sealable No
Product Type Housing
Connector & Contact Terminates To Wire & Cable
Housing Type Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

6 POS EP II HSG, GLOW WIRE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 1744416-6 | Internal Number: 1744416-6 | 3.96 mm | TE Connectivity | TE Store
6 Position Single Row 600 VAC 3.96?mm Receptacle Housing Connector | Future Electronics
6 Pos Ep Ii Hsg, Glow Wire |Te Connectivity 1744416-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1744416-6?

Additional datasheets, footprints and schematics for 1744416-6 are listed on our Part Details page. You can also find images and similar parts to 1744416-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1744416-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744416-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1744416-6 fall under?

The 1744416-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1744416-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1744416-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1744416-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1744416-6 have stock available?

Authorised distributors including TE Store, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1744416-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1744416-6 often in real-time on the comparison pages.

What if I can't find stock of 1744416-6?

You can fill out our help required form which you can use to request a quote for 1744416-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay