Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.22 |
34,660
|
Buy Now | |
Newark Electronics | US$0.28 |
34,660
|
Buy Now | |
Rapid Electronics | US$0.21 |
34,660
|
Buy Now | |
Chip One Stop | US$0.20 |
34,660
|
Buy Now | |
Farnell | US$0.35 |
27,750
|
Buy Now | |
Future Electronics | US$0.09 |
24,000
|
Buy Now | |
TE Store | US$0.61 |
340
|
Buy Now | |
Avnet America | US$0.23 |
-
|
Buy Now | |
Boersig | US$0.22 |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Layout | Inline |
Contact Retention | Without |
Width | .524in, 13.3mm |
Height | 11mm, .433in |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Length | 20.36mm, .800148in |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Nylon |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board |
Product Type | Housing |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers & Wire Housings 5 Pos Ep Ii Hsg Glow Wire |Amp Te Connectivity 1744416-5 | Newark Electronics |
Headers&Wire Housings 5 POS EP II HSG GLOW WIRE | Rapid Electronics |
TE Connectivity 5 POS EP II HSG GLOW WIRE Board Connecto | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
EP II Series 5 Position 3.96 mm Pitch Receptacle Housing Rectangular Connector | Future Electronics |
5 POS EP II HSG, GLOW WIRE Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Housing Receptacle Wire-to-Board 5 | Rectangular Power Connector | Part Number: 1744416-5 | Internal Number: 1744416-5 | 3.96 mm | TE Connectivity | TE Store |
Conn Housing RCP 5 POS 3.96mm ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1744416-5?
Additional datasheets, footprints and schematics for 1744416-5 are listed on our Part Details page. You can also find images and similar parts to 1744416-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744416-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744416-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744416-5 fall under?
The 1744416-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744416-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744416-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744416-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744416-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1744416-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744416-5 often in real-time on the comparison pages.
What if I can't find stock of 1744416-5?
You can fill out our help required form which you can use to request a quote for 1744416-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.