Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Mating Post Length | .29in, 7.37mm |
Contact Type | Pin |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.35µm |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin, 3.81 – 6.35µm |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Connector Height | .347in, 8.81mm |
Connector Width | 6.35mm, .25in |
Connector Length | .393in, 10mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 8.81mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 4/6 |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 225 |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
08P MTA100 HDR ASSY,SM,SN, LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 8 | PCB Header: Nylon & Right Angle & Surface Mount & Mta 100 | Part Number: 1744382-8 | Internal Number: 1744382-8 | TE Connectivity | TE Store |
Conn Wire to Board HDR 8 POS SMD | Avnet America |
Where can I find additional details, specifications and documents for a 1744382-8?
Additional datasheets, footprints and schematics for 1744382-8 are listed on our Part Details page. You can also find images and similar parts to 1744382-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744382-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744382-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744382-8 fall under?
The 1744382-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744382-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744382-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744382-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744382-8 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1744382-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744382-8 often in real-time on the comparison pages.
What if I can't find stock of 1744382-8?
You can fill out our help required form which you can use to request a quote for 1744382-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.