Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material | Tin |
---|---|
Contact Current Rating (Max) | 45A |
Contact Type | Pin |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Power To The Board Pwr Pcb Contact R/A 45A 19.7Mm |Amp Te Connectivity 1744340-3 | Newark Electronics |
Contact SKT Solder RA Thru-Hole | Avnet America |
Contact, High Current, PCB, Copper, Straight,45A, 1.394In, AMP Power Series, Long | TE Connectivity 1744340-3 | RS Americas |
PCB CONTACT, PIN, SOLDER | element14 |
TE Connectivity PCB CONTACT CU/AG R/A 45A LONG Power to | Distrelec |
Status: | Unknown |
---|---|
Series: | POWER Series |
RoHS: | Unknown |
Product Range | POWER Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Where can I find additional details, specifications and documents for a 1744340-3?
Additional datasheets, footprints and schematics for 1744340-3 are listed on our Part Details page. You can also find images and similar parts to 1744340-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744340-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744340-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744340-3 fall under?
The 1744340-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1744340-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744340-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744340-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744340-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Distrelec have stock available or on a lead time for 1744340-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744340-3 often in real-time on the comparison pages.
What if I can't find stock of 1744340-3?
You can fill out our help required form which you can use to request a quote for 1744340-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.