Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.71
Coil Voltage | 12.4VDC |
---|---|
Coil Resistance | 9.3ohm |
Coil Power Continuous | 17W |
Holding Force - Metric | 64.5N |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Continuous |
Product Range | - |
Duty Cycle (%) | 100% |
Solenoid, Tubular, Pull, Continuous | Newark Electronics |
SOLENOID, TUBULAR, PULL, CONTINUOUS | element14 |
Where can I find additional details, specifications and documents for a 174432-024?
Additional datasheets, footprints and schematics for 174432-024 are listed on our Part Details page. You can also find images and similar parts to 174432-024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 174432-024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 174432-024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 174432-024 fall under?
The 174432-024 is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to 174432-024 when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 174432-024 you can contact the distributor directly for product support, shipping queries etc.
Is the 174432-024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 174432-024 have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 174432-024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 174432-024 often in real-time on the comparison pages.
What if I can't find stock of 174432-024?
You can fill out our help required form which you can use to request a quote for 174432-024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.