Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Pink |
Mating Retention | With |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1744318-1?
Additional datasheets, footprints and schematics for 1744318-1 are listed on our Part Details page. You can also find images and similar parts to 1744318-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744318-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744318-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744318-1 fall under?
The 1744318-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1744318-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744318-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744318-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744318-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1744318-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744318-1 often in real-time on the comparison pages.
What if I can't find stock of 1744318-1?
You can fill out our help required form which you can use to request a quote for 1744318-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.