Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | 150µin |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Connector Length | .7795in, 19.8mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
07P Mta100 Hdr Assy Fl/St 15Au Lf W/O 5 |Te Connectivity 1744265-1 | Newark Electronics |
Special Order: 07P MTA100 HDR ASSY FL/ST 15AU LF W/O 5 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 7 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 1744265-1 | Internal Number: 1744265-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1744265-1?
Additional datasheets, footprints and schematics for 1744265-1 are listed on our Part Details page. You can also find images and similar parts to 1744265-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744265-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744265-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744265-1 fall under?
The 1744265-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744265-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744265-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744265-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744265-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1744265-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744265-1 often in real-time on the comparison pages.
What if I can't find stock of 1744265-1?
You can fill out our help required form which you can use to request a quote for 1744265-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.