Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
1,900
in stock
|
Buy Now | |
TE Store
from US$0.11
|
335,491
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
104,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
96,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
64,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
32,000
in stock
|
Buy Now | |
element14
from US$0.09
|
21,915
in stock
|
Buy Now | |
Farnell
from US$0.09
|
21,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,090
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Orientation | Straight |
---|---|
Contact Type | Socket |
Contact Design | Single Beam in Box |
Contact Termination Area Plating Thickness | 31.49µin, .8µm |
Crimp Area Plating Thickness | .8µm, 31.49µin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Retention Within Housing | With |
Contact Mating Area Plating Thickness | 31.49µin, .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12.3A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Height | 4mm, .157in |
Length | .1102in, 2.8mm |
Wire Size | 22 – 18AWG, .33 – .82mm² |
Width | .393in, 9.99mm |
Accepts Wire Insulation Diameter Range | 1.7 – 2.9mm, .067 – .114in |
Operating Voltage | 600VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 4000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
EP-II CONTACT LANCELESS, 22-18 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 600 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 600 VAC | Connector Contact | Part Number: 1744144-1 | Internal Number: 1744144-1 | TE Connectivity | TE Store |
EP-II CONTACT LANCELESS 22-18 | TTI Europe |
Headers&Wire Housings CONTACT 18-22 AWG | Rapid Electronics |
TE Connectivity EP-II CONTACT LANCELESS 22-18 Headers & | Distrelec |
CONTACT, SOCKET, 22-18AWG, CRIMP | element14 |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
EP-II Contact Lanceless 22-18 AWG | RS |
18 û 22 AWG Crimp Tin Plated Wire to Board EP-II Socket Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Economy Power EP-II CONTACT LANCELESS 22-18 Loose Piece | TE Connectivity 1744144-1 | RS Americas |
Headers & Wire Housings CONTACT 18-22 AWG | Sager |
Where can I find additional details, specifications and documents for a 1744144-1?
Additional datasheets, footprints and schematics for 1744144-1 are listed on our Part Details page. You can also find images and similar parts to 1744144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744144-1 fall under?
The 1744144-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1744144-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744144-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1744144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744144-1 often in real-time on the comparison pages.
What if I can't find stock of 1744144-1?
You can fill out our help required form which you can use to request a quote for 1744144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.