Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Circuit Application | Power & Signal |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
7 Position Rectangular Housing with Locking Ramp and Polarizing Tabs Connector | Future Electronics |
Special Order: 07P SL156 HSG RMP&TABS,#2,4 BL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 7 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Wire 7 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 1744135-7 | Internal Number: 1744135-7 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1744135-7?
Additional datasheets, footprints and schematics for 1744135-7 are listed on our Part Details page. You can also find images and similar parts to 1744135-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744135-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744135-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744135-7 fall under?
The 1744135-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1744135-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744135-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744135-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744135-7 have stock available?
Authorised distributors including Future Electronics, Avnet America and TE Store have stock available or on a lead time for 1744135-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744135-7 often in real-time on the comparison pages.
What if I can't find stock of 1744135-7?
You can fill out our help required form which you can use to request a quote for 1744135-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.