Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.30
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 7 |
Number of Rows | 1 |
Number of Positions | 7 |
Contact Current Rating (Max) | 8A |
Contact Retention | Without |
Contact Layout | Inline |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 1µm, 39.36µin |
Contact Mating Area Plating Thickness | 1µin, 39.36µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Width | 8.5mm, .334in |
Length | 1.08in, 27.66mm |
Mating Post Length | .303in, 7.7mm |
Operating Voltage | 250VAC, 250VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | PBT |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Package |
Contact Type | Tab |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.7mm, .145in |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 1744107-2?
Additional datasheets, footprints and schematics for 1744107-2 are listed on our Part Details page. You can also find images and similar parts to 1744107-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744107-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744107-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744107-2 fall under?
The 1744107-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744107-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744107-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744107-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744107-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1744107-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744107-2 often in real-time on the comparison pages.
What if I can't find stock of 1744107-2?
You can fill out our help required form which you can use to request a quote for 1744107-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.