Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Number of Power Positions | 5 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 5 |
Contact Current Rating (Max) | 8A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 1µin, 39.36µm |
Contact Base Material | Brass |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Thickness | 1µm, 39.36µin |
Contact Mating Area Plating Material | Tin |
Length | 19.74mm, .77in |
Mating Post Length | .303in, 7.7mm |
Width | .334in, 8.5mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention Type | Latch |
Strain Relief | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | Receptacle Housing |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Contact Type | Tab |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .145in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
3.96 Ephdr Assy 5P Omit #2 Pin |Amp Te Connectivity 1744105-2 | Newark Electronics |
TE Connectivity 3.96 EPHDR ASSY 5P OMIT %232 PIN Headers & | Distrelec |
Where can I find additional details, specifications and documents for a 1744105-2?
Additional datasheets, footprints and schematics for 1744105-2 are listed on our Part Details page. You can also find images and similar parts to 1744105-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744105-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744105-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744105-2 fall under?
The 1744105-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744105-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744105-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744105-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744105-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1744105-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744105-2 often in real-time on the comparison pages.
What if I can't find stock of 1744105-2?
You can fill out our help required form which you can use to request a quote for 1744105-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.