Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Aluminum Alloy |
---|---|
Width | .09in, 2.29mm |
Length | 60.45mm, 2.3799in |
Height | 22.35mm, .88in |
Hardware Type | Mounting Clamp/Wing |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Product Type | Accessory |
Panel Mt Bracket,120 Series |Amp Te Connectivity 1744090-1 | Newark Electronics |
Connector Accessories Panel Mounting Clamp | Avnet America |
Where can I find additional details, specifications and documents for a 1744090-1?
Additional datasheets, footprints and schematics for 1744090-1 are listed on our Part Details page. You can also find images and similar parts to 1744090-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744090-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744090-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744090-1 fall under?
The 1744090-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1744090-1 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744090-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744090-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744090-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1744090-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744090-1 often in real-time on the comparison pages.
What if I can't find stock of 1744090-1?
You can fill out our help required form which you can use to request a quote for 1744090-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.