Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Type | Socket |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Connector Length | .934161in, 23.77mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Natural |
Housing Material | Nylon 6/6 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Locking Latch Between Cavity Number | 3 and 4 |
Mating Retention | With |
Mating Retention Type | Latch |
PCB Mount Retention Type | Board Latch |
Circuit Application | Power & Signal |
For Use With | SL .156 Contacts |
Number of Blocked Positions | 1 |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
06P SL156 HSG NO3P THRU BD LTH Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 6 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 1744075-6 | Internal Number: 1744075-6 | .156" | TE Connectivity | TE Store |
Conn Housing Unsealed RCP 6 POS 3.96mm ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1744075-6?
Additional datasheets, footprints and schematics for 1744075-6 are listed on our Part Details page. You can also find images and similar parts to 1744075-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744075-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744075-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744075-6 fall under?
The 1744075-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1744075-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744075-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744075-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744075-6 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 1744075-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744075-6 often in real-time on the comparison pages.
What if I can't find stock of 1744075-6?
You can fill out our help required form which you can use to request a quote for 1744075-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.