Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 9 |
Number of Rows | 1 |
Number of Positions | 9 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 118.11µin, 3µm |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 2µm, .8µm, 80µin, 31.49µin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 8A |
Contact Base Material | Brass |
Height | 10.9mm, .4291in |
Width | .323in, 8.2mm |
Length | 35.58mm, 1.4007in |
Mating Post Length | 7.7mm, .303in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Mating Retention Type | Latch |
Mating Alignment Type | Polarizing Tab |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 500 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Sealable | No |
Header Type | Unshrouded |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.7mm, .146in |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
3.96 Ep Hdr Assy 9P W/Pegs |Te Connectivity 1744057-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1744057-9?
Additional datasheets, footprints and schematics for 1744057-9 are listed on our Part Details page. You can also find images and similar parts to 1744057-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744057-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744057-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744057-9 fall under?
The 1744057-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744057-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744057-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744057-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744057-9 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1744057-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744057-9 often in real-time on the comparison pages.
What if I can't find stock of 1744057-9?
You can fill out our help required form which you can use to request a quote for 1744057-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.