Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.47
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 9 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material Thickness | 31.49µin, .8µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 31.49µin, .8µm |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Design | Square |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .339in, 8.6mm |
Contact Current Rating (Max) | 8A |
PCB Contact Termination Area Plating Material | Tin |
Connector Width | .617in, 15.68mm |
Connector Height | .3228in, 8.2mm |
Connector Length | 35.64mm, 1.403in |
コネクタの高さ | 8.2mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .156in, 3.96mm |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Package |
Packaging Quantity | 500 |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Partial Shrouded Connector Header 9 Position 3.96mm Solder Right Angle Through Hole T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1744056-9?
Additional datasheets, footprints and schematics for 1744056-9 are listed on our Part Details page. You can also find images and similar parts to 1744056-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744056-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744056-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744056-9 fall under?
The 1744056-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1744056-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744056-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744056-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744056-9 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1744056-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744056-9 often in real-time on the comparison pages.
What if I can't find stock of 1744056-9?
You can fill out our help required form which you can use to request a quote for 1744056-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.