1744056-4 Power Connectors by TE Connectivity

3.96 EP HDR ASSY 4P R/A HT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Farnell
Farnell
from US$0.31
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.31
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 4
Number of Power Positions 4
Contact Mating Area Plating Material Tin
Contact Base Material Brass
Contact Termination Area Plating Thickness 2µm, .8µm, 31.49µin, 80µin
Contact Retention Without
Contact Layout Inline
Contact Mating Area Plating Thickness 3µin, 118µm
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 8A
Mating Post Length 8.6mm, .339in
Width 15.68mm, .617in
Length 15.84mm, .624in
Height 8.2mm, .3228in
PCB Thickness (Recommended) .063mm, 1.6in
Operating Voltage 250VAC
Housing Material LCP (Liquid Crystal Polymer)
Centerline (Pitch) 3.96mm, .156in
Housing Color Black
UL Flammability Rating UL 94V-0
Glow Wire Rating Standard Part - Not Glow Wire
Mating Alignment Type Polarizing Tab
Mating Retention Type Latch
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention Without
Strain Relief Without
Mating Alignment With
Mating Retention With
Circuit Application Power
For Use With Receptacle Assembly
Packaging Method Package
Packaging Quantity 1000
Header Type Unshrouded
Contact Type Pin, Tab
Sealable No
Product Type Header
Housing Type Plug
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.7mm, .146in
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

3.96 Ep Hdr Assy 4P R/A Ht |Te Connectivity 1744056-4 | Newark Electronics
Conn Wire to Board PL 4 POS 3.96mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1744056-4?

Additional datasheets, footprints and schematics for 1744056-4 are listed on our Part Details page. You can also find images and similar parts to 1744056-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1744056-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744056-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1744056-4 fall under?

The 1744056-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1744056-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1744056-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1744056-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1744056-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1744056-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1744056-4 often in real-time on the comparison pages.

What if I can't find stock of 1744056-4?

You can fill out our help required form which you can use to request a quote for 1744056-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay