Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
TE Store
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 8 |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Contact Current Rating (Max) | 8A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 80µin, 2.03µm |
Contact Termination Area Plating Thickness | 39.37µin, 31.49µin, 1µm, .8µm |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Height | 10.9mm, .4291in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Width | .323in, 8.2mm |
Length | 1.5023in, 38.16mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Natural |
Housing Material | Nylon 66 |
Centerline (Pitch) | .2in, 5.08mm |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 500 |
Packaging Method | Bag |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Tab |
Header Type | Unshrouded |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .146in, 3.7mm |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Headers&Wire Housings HSG HDR 1X08C VRT | Rapid Electronics |
08P Ec Pwr.200 Cl Hdr Assy Vrt |Te Connectivity 1744037-8 | Newark Electronics |
Connector Header Through Hole 8 position 0.200 (5.08mm)" | Future Electronics |
Conn Wire to Board HDR 8 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Special Order: 08P EC PWR.200 CL HDR ASSY VRT Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 8 | Rectangular Power Connector | Part Number: 1744037-8 | Internal Number: 1744037-8 | 5.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1744037-8?
Additional datasheets, footprints and schematics for 1744037-8 are listed on our Part Details page. You can also find images and similar parts to 1744037-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744037-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744037-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744037-8 fall under?
The 1744037-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744037-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744037-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744037-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744037-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1744037-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744037-8 often in real-time on the comparison pages.
What if I can't find stock of 1744037-8?
You can fill out our help required form which you can use to request a quote for 1744037-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.