Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.46
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TE Store
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Contact Current Rating (Max) | 7.5A |
Length | 34.38mm, 1.3535in |
Height | 10.5mm, .413in |
Accepts Wire Insulation Diameter Range | .067 – .118in, 1.7 – 3mm |
Width | .524in, 13.3mm |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Plug |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Product Type | Housing |
Contact Type | Socket |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
07P Economy Power .200 Cl Hsg |Amp Te Connectivity 1744036-7 | Newark Electronics |
TE Connectivity - AMP PWR CONN 07P ECONOMY POWER .200 CL HSG | Distrelec |
Conn Housing RCP 7 POS 5.08mm Crimp ST | Avnet America |
Circular Connector, 07P ECONOMY POWER .200 CL HSG Economy Power Series | TE Connectivity 1744036-7 | RS Americas |
Special Order: 07P ECONOMY POWER .200 CL HSG Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 7 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Board 7 | Rectangular Power Connector | Part Number: 1744036-7 | Internal Number: 1744036-7 | 5.08 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1744036-7?
Additional datasheets, footprints and schematics for 1744036-7 are listed on our Part Details page. You can also find images and similar parts to 1744036-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744036-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744036-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744036-7 fall under?
The 1744036-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744036-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744036-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744036-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744036-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1744036-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744036-7 often in real-time on the comparison pages.
What if I can't find stock of 1744036-7?
You can fill out our help required form which you can use to request a quote for 1744036-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.