Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 3.81 – 8.89µin, 150 – 350µm |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Bright |
Mating Post Length | 10.16mm, .4in |
Length | .619in, 15.72mm |
Width | 10.79mm, .425in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Polyester - GF |
Housing Color | Natural |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Polarized Lock |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 500 |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Housing Type | Plug |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P Mta156 Hdr Pol .045Sq Tin |Amp Te Connectivity 1744001-4 | Newark Electronics |
Conn Wire to Board HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1744001-4?
Additional datasheets, footprints and schematics for 1744001-4 are listed on our Part Details page. You can also find images and similar parts to 1744001-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1744001-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1744001-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1744001-4 fall under?
The 1744001-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1744001-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1744001-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1744001-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1744001-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1744001-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1744001-4 often in real-time on the comparison pages.
What if I can't find stock of 1744001-4?
You can fill out our help required form which you can use to request a quote for 1744001-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.