1743690-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

040III 20P S/PACK ASSY NAT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Body Material PBT
Color Natural
Cable Exit Angle 180°
Number of Rows 2
Number of Positions 20
Mating Tab Width 1mm, .039in
Width 35.8mm, 1.409in
Length .701in, 17.8mm
Height .646in, 16.4mm
Centerline (Pitch) 2.5mm, .098in
UL Flammability Rating UL 94-HB
Polarized Yes
Terminal Position Assurance No
Mounting Feature Without
Circuit Application Signal
Connector Position Assurance Capable No
Serviceable No
Sealable No
Row-to-Row Spacing .217in, 5.5mm
Strain Relief No
Connector Style Housing for male terminals
Hybrid Connector Yes
Operating Temperature Range -40 – 85°C, -40 – 185°F

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1743690-1?

Additional datasheets, footprints and schematics for 1743690-1 are listed on our Part Details page. You can also find images and similar parts to 1743690-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1743690-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743690-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1743690-1 fall under?

The 1743690-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1743690-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1743690-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1743690-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1743690-1 have stock available?

There is no stock from authorised distributors for 1743690-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1743690-1 often in real-time on the comparison pages.

What if I can't find stock of 1743690-1?

You can fill out our help required form which you can use to request a quote for 1743690-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay