Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.46
|
2,942
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,942
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
2,942
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
2,942
in stock
|
Buy Now | |
Farnell
from US$0.85
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Multiple Contact Types | Without |
Height | 12.5mm |
Length | 32mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.15mm, .163in |
Housing Material | Nylon 6/6 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 800 |
Packaging Method | Bag |
Product Type | Housing |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Headers & Wire Housings Hall Sensor 5P Plug Hsg |Amp Te Connectivity 1743401-1 | Newark Electronics |
Headers&Wire Housings HALL SENSOR 5P PLUG HSG | Rapid Electronics |
TE Connectivity HALL SENSOR 5P PLUG HSG Headers & Wire H | Distrelec |
PLUG HOUSING, 5POS, NYLON 6.6, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a 1743401-1?
Additional datasheets, footprints and schematics for 1743401-1 are listed on our Part Details page. You can also find images and similar parts to 1743401-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743401-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743401-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743401-1 fall under?
The 1743401-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1743401-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743401-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743401-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743401-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1743401-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743401-1 often in real-time on the comparison pages.
What if I can't find stock of 1743401-1?
You can fill out our help required form which you can use to request a quote for 1743401-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.