Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.06
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Overall Length | 15.9mm, .62in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .32 – 1.31mm², 22 – 16AWG |
Accepts Wire Insulation Diameter Range | 1.7 – 4.32mm, .07 – .17in |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Wire Insulation Support | With |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Quick disconnect Terminal Female 16AWG to 22AWG Crimp Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1743058-1?
Additional datasheets, footprints and schematics for 1743058-1 are listed on our Part Details page. You can also find images and similar parts to 1743058-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743058-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743058-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743058-1 fall under?
The 1743058-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1743058-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743058-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743058-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743058-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1743058-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743058-1 often in real-time on the comparison pages.
What if I can't find stock of 1743058-1?
You can fill out our help required form which you can use to request a quote for 1743058-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.