1742999-1 Part Information

Details for 1742999-1 by TE Connectivity

Terminals & Splices>Quick Disconnects

Part Downloads

Featured content from Farnell

Part Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Flag
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Receptacle Terminal Stock Thickness .016in, .41mm
Mating Tab Thickness .032in, .81mm
Overall Length .604in, 15.34mm
Wire Size 18 – 14AWG, .82 – 2.08mm²
Accepts Wire Insulation Diameter Range .11 – .16in, 2.79 – 4.06mm
Mating Tab Width .25in, 6.35mm
UL Rating Recognized
Mating Retention Type Dimple
Wire Insulation Support With
Packaging Quantity 9000
Packaging Method Strip/Reel
Sealable No
Insulated No
Wire/Cable Type Regular Wire
Terminates To Wire & Cable
Insertion Force Low
Wire Stop No
Operating Temperature Range -40 – 110°C, -40 – 230°F
RoHS Compliant ELV Compliant Not reviewed for solder process capability
Status: Active
Product Code: 1089
Global Product Line: 214
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • TERMINAL, FEMALE FLAG DISCONN, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes | Newark Electronics
  • 250 FLG FAST RCPT 18-14 016BR | Avnet America
  • 250 FLG FAST RCPT 18-14 016BR | Avnet Europe
  • 250 FASTON,FLAG,REC.,18-14 AWG,BR Terminal & Splice Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Quick Disconnect Mating Tab Width: 6.35 mm Quick Disconnect Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect Wire Connectors And Terminal | Part Number: 1742999-1 | Internal Number: 1742999-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1742999-1?

Additional datasheets, footprints and schematics for 1742999-1 are listed in our Part Details tab. You can also find the 1742999-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1742999-1 in the Pricing & Inventory tab next to part details. You can view 1742999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1742999-1 fall under?

The 1742999-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 1742999-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1742999-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1742999-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 1742999-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Europe and TE Store have stock available or on a lead time for 1742999-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1742999-1 often in real-time on the comparison pages.

What if I can't find stock of 1742999-1?

You can fill out our help required form which you can use to request a quote for 1742999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1742999-1

Loading...
Loading Results for 1742999-1