Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
7,947
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
11,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
11,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
11,000
in stock
|
Buy Now | |
element14
from US$0.13
|
7,947
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 1.65 – 2.62mm², 4000 – 8500CMA, 15 – 13AWG |
Receptacle Terminal Stock Thickness | .0157in, .4mm |
Accepts Wire Insulation Diameter Range | 2.79 – 3.81mm, .11 – .15in |
Mating Tab Width | .32in, 8.12mm |
Overall Length | .64in, 16.26mm |
Voltage (Max) | 240V |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Magnet Wire |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Terminals 250Fast Flg Rcpt Tpbr Cma4000-8500 |Amp Te Connectivity 1742979-1 | Newark Electronics |
Terminals 250FAST FLG RCPT TPBR CMA4000-8500 | Rapid Electronics |
TE Connectivity 250FAST FLG RCPT AMVAR TPBR CMA4000-8500 | Distrelec |
TERMINAL, FEMALE FLAG DISCONN, 6.35MM | element14 |
Status: | Unknown |
---|---|
Series: | FASTON AMPLIVAR 250 Series |
RoHS: | Unknown |
Product Range | FASTON AMPLIVAR 250 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 15AWG |
Wire Size AWG Max | 12AWG |
Insulator Colour | - |
Conductor Area CSA | 2.34mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1742979-1?
Additional datasheets, footprints and schematics for 1742979-1 are listed on our Part Details page. You can also find images and similar parts to 1742979-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1742979-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1742979-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1742979-1 fall under?
The 1742979-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 1742979-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1742979-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1742979-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1742979-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and element14 have stock available or on a lead time for 1742979-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1742979-1 often in real-time on the comparison pages.
What if I can't find stock of 1742979-1?
You can fill out our help required form which you can use to request a quote for 1742979-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.